☰
ST232CTR
ST232CTR
Active
Description:  IC TRANSCEIVER FULL 2/2 16TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST232CTR Datasheet
History Price: $1.65000
In Stock: 26760
ST232CTR vs ST232ECDR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
220Kbps
230kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SO