☰
ST26C32ABDR
ST26C32ABDR
Active
Description:  IC RECEIVER 0/4 16SO
Manufacturer:  STMicroelectronics
Datasheet:   ST26C32ABDR Datasheet
History Price: $2.12000
In Stock: 4000
ST26C32ABDR vs ST232CTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS423
RS232
Number of Drivers/Receivers
0/4
2/2
Duplex
-
Full
Receiver Hysteresis
60 mV
500 mV
Data Rate
20Mbps
220Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SO
16-TSSOP