Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ STMicroelectronics ST26C32ABTR
ST26C32ABTR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC RECEIVER 0/4 16TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
ST26C32ABTR Datasheet
History Price: $2.12000
In Stock: 40240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ST26C32ABTR vs ST232CTR
Part No
ST26C32ABTR
ST232CTR
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Receiver
Transceiver
Protocol
RS422, RS423
RS232
Number of Drivers/Receivers
0/4
2/2
Duplex
-
Full
Receiver Hysteresis
60 mV
500 mV
Data Rate
20Mbps
220Kbps
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
16-TSSOP