☰
ST3241EBPR
ST3241EBPR
Active
Description:  IC TRANSCEIVER FULL 3/5 28SSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST3241EBPR Datasheet
History Price: $5.70000
In Stock: 49440
ST3241EBPR vs ST3232CTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
2/2
Duplex
Full
Full
Receiver Hysteresis
300 mV
300 mV
Data Rate
250kbps
400kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SSOP
16-TSSOP