☰
ST3243ECTR-E
ST3243ECTR-E
Active
Description:  IC TRANSCEIVER FULL 3/5 28TSSOP
Manufacturer:  STMicroelectronics
History Price: $4.41000
In Stock: 23760
ST3243ECTR-E vs ST3243CPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
3/5
3/5
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
400kbps
400kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TSSOP
28-SSOP