☰
ST3384EBDR
ST3384EBDR
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 18SO
Manufacturer:  STMicroelectronics
Datasheet:   ST3384EBDR Datasheet
History Price: $2.66000
In Stock: 16880
ST3384EBDR vs ST3222CTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS232
RS232
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
500 mV
500 mV
Data Rate
250kbps
250kbps
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
18-SO
20-TSSOP