☰
ST3485ECN
ST3485ECN
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   ST3485ECN Datasheet
History Price: Obsolete
In Stock: 39360
ST3485ECN vs ST3243ECTR-E
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
RS232
Number of Drivers/Receivers
1/1
3/5
Duplex
Half
Full
Receiver Hysteresis
70 mV
500 mV
Data Rate
15Mbps
400kbps
Voltage - Supply
3V ~ 3.6V
3V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
28-TSSOP