Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics ST735CD
ST735CD
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BCK BST -5V 200MA 8SO
Manufacturer:
STMicroelectronics
Datasheet:
ST735CD Datasheet
History Price: Obsolete
In Stock: 16620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ST735CD vs ST755CD
Part No
ST735CD
ST755CD
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Negative
Negative
Topology
Buck-Boost
Buck-Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
2.4V
Voltage - Input (Max)
6.2V
11V
Voltage - Output (Min/Fixed)
-5V
-1.25V
Voltage - Output (Max)
-
-10.3V
Current - Output
200mA
200mA
Frequency - Switching
160kHz
160kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC