☰
ST755CD
ST755CD
Obsolete
Description:  IC REG BCK BST ADJ 200MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   ST755CD Datasheet
History Price: Obsolete
In Stock: 20640
ST755CD vs ST735CD
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Negative
Negative
Topology
Buck-Boost
Buck-Boost
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.4V
4V
Voltage - Input (Max)
11V
6.2V
Voltage - Output (Min/Fixed)
-1.25V
-5V
Voltage - Output (Max)
-10.3V
-
Current - Output
200mA
200mA
Frequency - Switching
160kHz
160kHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC