Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA020D
STA020D
Obsolete
Audio Special Purpose
Description:
IC AUDIO TRANSMITTER 24SO
Manufacturer:
STMicroelectronics
Datasheet:
STA020D Datasheet
History Price: Obsolete
In Stock: 4240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STA020D vs STABP01
Part No
STA020D
STABP01
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
Bash
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Audio Transmitter
Audio Signal Processor
Applications
Digital Audio Interfacing
Digital Audio Interfacing
Number of Channels
1
1
Interface
Serial
Serial
Voltage - Supply
3V ~ 3.6V
10.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Specifications
96kHz
-
Mounting Type
Surface Mount
Through Hole
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
24-SO
20-DIP