☰
STA120D
STA120D
Obsolete
Description:  IC AUDIO RECEIVER 28SO
Manufacturer:  STMicroelectronics
Datasheet:   STA120D Datasheet
History Price: Obsolete
In Stock: 28320
STA120D vs STA321TR
Part No
Series
-
Sound Terminal
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Audio Receiver
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Number of Channels
1
4
Interface
Serial
I2C, I2S
Voltage - Supply
3V ~ 3.6V
2.5V ~ 3.6V
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
25kHz ~ 96kHz
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP Exposed Pad
Supplier Device Package
28-SO
64-LQFP-EPD (10x10)