☰
STA311BTR
STA311BTR
Active
Description:  IC FULLY INTEG PROCESSR 56VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   STA311BTR Datasheet
History Price: $9.66000
In Stock: 38880
STA311BTR vs STA321
Part No
Series
-
Sound Terminal
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
8
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
56-VFQFPN (8x8)
64-LQFP-EPD (10x10)