☰
STA32013TR
STA32013TR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   STA32013TR Datasheet
History Price: Obsolete
In Stock: 32000
STA32013TR vs STA020D
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Audio Transmitter
Applications
Pre-Amplifier
Digital Audio Interfacing
Number of Channels
3
1
Interface
I2C, I2S
Serial
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
Direct Digital Amplification
96kHz
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
24-SO