☰
STA32013TR
STA32013TR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 28SO
Manufacturer:  STMicroelectronics
Datasheet:   STA32013TR Datasheet
History Price: Obsolete
In Stock: 46000
STA32013TR vs STA308A
Series
-
DDX
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
3
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Direct Digital Amplification
Direct Digital Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
28-SO
64-TQFP (10x10)