Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA321
STA321
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:
STMicroelectronics
Datasheet:
STA321 Datasheet
History Price: $8.13000
In Stock: 25120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STA321 vs STA304A
Part No
STA321
STA304A
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Sound Terminal
DDX
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
8
6
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Direct Digital Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
44-LQFP
Supplier Device Package
64-LQFP-EPD (10x10)
44-TQFP (10x10)