Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA321
STA321
Obsolete
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:
STMicroelectronics
Datasheet:
STA321 Datasheet
History Price: $8.13000
In Stock: 29860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STA321 vs STA333SML
Part No
STA321
STA333SML
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Sound Terminal
Sound Terminal
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
8
2
Interface
I2C, I2S
I2S
Voltage - Supply
3V ~ 3.6V
4.5V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
30-WFBGA, CSPBGA
Supplier Device Package
64-LQFP-EPD (10x10)
30-CSP (3.24x2.57)