☰
STA321
STA321
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA321 Datasheet
History Price: $8.13000
In Stock: 25120
STA321 vs STA381BWSTR
Series
Sound Terminal
Sound Terminal
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
8
2
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
3V ~ 3.6V
4.5V ~ 25.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 70 ℃ (TA)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
64-LQFP-EPD (10x10)
48-VQFN (7x7)