☰
STA321TR
STA321TR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 64LQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA321TR Datasheet
History Price: Obsolete
In Stock: 47600
STA321TR vs STA326JTR
Series
Sound Terminal
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
4
2
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
2.5V ~ 3.6V
10V ~ 36V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP Exposed Pad
36-PowerFSOP (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP-EPD (10x10)
PowerSO-36 EPU