☰
STA32613TR
STA32613TR
Active
Description:  IC FULLY INTEG PROC POWERSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA32613TR Datasheet
History Price: $11.25990
In Stock: 33840
STA32613TR vs STA321
Part No
Series
-
Sound Terminal
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
10V ~ 36V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Direct Digital Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
PowerSO-36 EPU
64-LQFP-EPD (10x10)