☰
STA32813TR
STA32813TR
Obsolete
Description:  IC DAS 2.1CH HI EFF POWERSO36
Manufacturer:  STMicroelectronics
Datasheet:   STA32813TR Datasheet
History Price: Obsolete
In Stock: 20080
STA32813TR vs STA321
Part No
Series
-
Sound Terminal
Packaging
Cut Tape (CT)
Tray
Status
Obsolete
Obsolete
Function
-
Fully Integrated Processor
Applications
-
Pre-Amplifier
Number of Channels
-
8
Interface
-
I2C, I2S
Voltage - Supply
-
3V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Specifications
-
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
64-LQFP Exposed Pad
Supplier Device Package
PowerSO-36
64-LQFP-EPD (10x10)