☰
STA333IS
STA333IS
Active
Description:  IC FULLY INTEG PROCESSOR CSP
Manufacturer:  STMicroelectronics
Datasheet:   STA333IS Datasheet
History Price: $1.51830
In Stock: 49440
STA333IS vs STA321
Part No
Series
Sound Terminal
Sound Terminal
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
8
Interface
I2S
I2C, I2S
Voltage - Supply
4.5V ~ 20V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Direct Digital Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-WFBGA, CSPBGA
64-LQFP Exposed Pad
Supplier Device Package
-
64-LQFP-EPD (10x10)