Series
Sound Terminal
Sound Terminal
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
5V ~ 26V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
64-LQFP Exposed Pad
Supplier Device Package
PowerSSO-36 EPU
64-LQFP-EPD (10x10)