Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ STMicroelectronics STA381BW
STA381BW
Active
Audio Special Purpose
Description:
IC FULLY INTEG PROCESSOR 48VQFN
Manufacturer:
STMicroelectronics
Datasheet:
STA381BW Datasheet
History Price: Active
In Stock: 46240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STA381BW vs STA321
Part No
STA381BW
STA321
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
STMicroelectronics
STMicroelectronics
Series
Sound Terminal
Sound Terminal
Packaging
Tray
Tray
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
4.5V ~ 25.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
48-VQFN (7x7)
64-LQFP-EPD (10x10)