☰
STA381BWSTR
STA381BWSTR
Obsolete
Description:  IC FULLY INTEG PROCESSOR 48VQFN
Manufacturer:  STMicroelectronics
Datasheet:   STA381BWSTR Datasheet
History Price: $6.66000
In Stock: 39360
STA381BWSTR vs STA321
Series
Sound Terminal
Sound Terminal
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
4.5V ~ 25.5V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-LQFP Exposed Pad
Supplier Device Package
48-VQFN (7x7)
64-LQFP-EPD (10x10)