☰
STA508
STA508
Obsolete
Description:  IC AMP D MONO/STER 160W PWRSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA508 Datasheet
History Price: Obsolete
In Stock: 18000
STA508 vs STA540
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Class D
Class AB
Output Type
1-Channel (Mono) or 2-Channel (Stereo)
2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load
160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
38W x 2 @ 4Ohm; 16W x 4 @ 4Ohm
Voltage - Supply
10V ~ 36V
8V ~ 22V
Features
Digital Inputs, Short-Circuit and Thermal Protection, Standby
Short-Circuit and Thermal Protection, Standby
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 90 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Supplier Device Package
PowerSO-36
15-Multiwatt
Package / Case
PowerSO-36 Exposed Top Pad
Multiwatt-15 (Vertical, Bent and Staggered Leads)