☰
STA540
STA540
Active
Description:  IC AMP AB DUAL/QUAD 15MULTIWATT
Manufacturer:  STMicroelectronics
Datasheet:   STA540 Datasheet
History Price: $6.74000
In Stock: 28560
STA540 vs STA508
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Class AB
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load
38W x 2 @ 4Ohm; 16W x 4 @ 4Ohm
160W x 1 @ 8Ohm; 80W x 2 @ 4Ohm
Voltage - Supply
8V ~ 22V
10V ~ 36V
Features
Short-Circuit and Thermal Protection, Standby
Digital Inputs, Short-Circuit and Thermal Protection, Standby
Mounting Type
Through Hole
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 90 ℃ (TA)
Supplier Device Package
15-Multiwatt
PowerSO-36
Package / Case
Multiwatt-15 (Vertical, Bent and Staggered Leads)
PowerSO-36 Exposed Top Pad