☰
STA559BWSTR
STA559BWSTR
Active
Description:  IC FULLY INTEG PROC POWERSSO-36
Manufacturer:  STMicroelectronics
Datasheet:   STA559BWSTR Datasheet
History Price: $4.30995
In Stock: 45660
STA559BWSTR vs STA321
Series
Sound Terminal
Sound Terminal
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Function
Fully Integrated Processor
Fully Integrated Processor
Applications
Pre-Amplifier
Pre-Amplifier
Number of Channels
2
8
Interface
I2C, I2S
I2C, I2S
Voltage - Supply
4.5V ~ 16V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
Full Flexible Amplification
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerBFSOP (0.295", 7.50mm Width)
64-LQFP Exposed Pad
Supplier Device Package
PowerSSO-36
64-LQFP-EPD (10x10)