☰
STABP01
STABP01
Obsolete
Description:  IC AUDIO SIGNAL PROCESSOR 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   STABP01 Datasheet
History Price: Obsolete
In Stock: 11840
STABP01 vs STA321
Part No
Series
Bash
Sound Terminal
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Audio Signal Processor
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Number of Channels
1
8
Interface
Serial
I2C, I2S
Voltage - Supply
10.5V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Specifications
-
Full Flexible Amplification
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
64-LQFP Exposed Pad
Supplier Device Package
20-DIP
64-LQFP-EPD (10x10)