Series
Bash
Sound Terminal
Packaging
Tube
Tape & Reel (TR)
Function
Audio Signal Processor
Fully Integrated Processor
Applications
Digital Audio Interfacing
Pre-Amplifier
Interface
Serial
I2C, I2S
Voltage - Supply
10.5V
2.5V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
Full Flexible Amplification
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
64-LQFP Exposed Pad
Supplier Device Package
20-SO
64-LQFP-EPD (10x10)