Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics STCF03ITBR
STCF03ITBR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR I2C 25TFBGA
Manufacturer:
STMicroelectronics
Datasheet:
STCF03ITBR Datasheet
History Price: Obsolete
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STCF03ITBR vs STCS2SPR
Part No
STCF03ITBR
STCS2SPR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
4.5V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
2.5V ~ 5.3V
-
Current - Output / Channel
800mA (Flash)
2A
Frequency
1.8MHz
-
Dimming
I2C
PWM
Applications
Camera Flash
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-TFBGA
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
25-TFBGA (3x3)
10-PowerSO