☰
STCS05DR
STCS05DR
Active
Description:  IC LED DRVR LIN PWM 500MA 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   STCS05DR Datasheet
History Price: $1.53000
In Stock: 30560
STCS05DR vs STCS2SPR
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
40V
40V
Voltage - Output
-
-
Current - Output / Channel
500mA
2A
Frequency
-
-
Dimming
PWM
PWM
Applications
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
PowerSO-10 Exposed Bottom Pad
Supplier Device Package
8-SOIC
10-PowerSO