Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi STK404-140N-E
STK404-140N-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 180W
Manufacturer:
onsemi
Datasheet:
STK404-140N-E Datasheet
History Price: $6.67000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STK404-140N-E vs STK433-060N-E
Part No
STK404-140N-E
STK433-060N-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
180W x 1 @ 6Ohm
50W x 2 @ 6Ohm
Voltage - Supply
0V ~ 78V
-
Features
Mute, Short-Circuit Protection, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
15-SIP
Package / Case
13-SIP Formed Leads
15-SIP