Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi STK554-390A-E
STK554-390A-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 29SIP
Manufacturer:
onsemi
Datasheet:
STK554-390A-E Datasheet
History Price: $14.66000
In Stock: 28880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STK554-390A-E vs STK681-310
Part No
STK554-390A-E
STK681-310
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Box (TB)
Tape & Box (TB)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Parallel
Technology
-
Power MOSFET, IGBT
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
4.2A
Voltage - Supply
-
4.75V ~ 5.25V
Voltage - Load
-
10V ~ 42V
Operating Temperature
-
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
29-SSIP Module, 21 Leads, Formed Leads
19-SSIP Formed Leads
Supplier Device Package
29-SIP
-