☰
STK672-220-E
STK672-220-E
Obsolete
Description:  IC MOTOR DRIVER UNIPOLAR 12SIP
Manufacturer:  onsemi
History Price: $5.87000
In Stock: 1520
STK672-220-E vs STK681-310
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Box (TB)
Status
Obsolete
Obsolete
Motor Type - Stepper
Unipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
Power MOSFET, IGBT
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
3A
4.2A
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
10V ~ 42V
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
12-SIP Formed Leads
19-SSIP Formed Leads
Supplier Device Package
12-SIP
-