Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics STP16CL596M
STP16CL596M
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 90MA 24SO
Manufacturer:
STMicroelectronics
Datasheet:
STP16CL596M Datasheet
History Price: Obsolete
In Stock: 43160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STP16CL596M vs STP16CPPS05PTR
Part No
STP16CL596M
STP16CPPS05PTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
16V
20V
Current - Output / Channel
90mA
40mA
Frequency
25MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-SO
24-QSOP