☰
STP16CPC26MTR
STP16CPC26MTR
Active
Description:  IC LED DRVR LIN ANALOG 90MA 24SO
Manufacturer:  STMicroelectronics
History Price: $1.56000
In Stock: 21440
STP16CPC26MTR vs STP16CPPS05XTTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
20V
Current - Output / Channel
90mA
40mA
Frequency
30MHz
30MHz
Dimming
Analog
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SO
24-TSSOP-EP