Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics STP16CPP05MTR
STP16CPP05MTR
Active
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 40MA 24SOP
Manufacturer:
STMicroelectronics
Datasheet:
STP16CPP05MTR Datasheet
History Price: $2.69000
In Stock: 41260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STP16CPP05MTR vs STP08CDC596TTR
Part No
STP16CPP05MTR
STP08CDC596TTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
8
Voltage - Supply (Min)
3V
3.3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
16V
Current - Output / Channel
40mA
120mA
Frequency
30MHz
25MHz
Dimming
-
-
Applications
-
Signage
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOP
16-TSSOP