☰
STP16CPP05MTR
STP16CPP05MTR
Active
Description:  IC LED DRIVER LINEAR 40MA 24SOP
Manufacturer:  STMicroelectronics
History Price: $2.69000
In Stock: 43920
STP16CPP05MTR vs STP16DPP05XTTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
20V
Current - Output / Channel
40mA
40mA
Frequency
30MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-SOP
24-TSSOP-EP