☰
STP16CPPS05XTTR
STP16CPPS05XTTR
Active
Description:  IC LED DRVR LINEAR 40MA 24TSSOP
Manufacturer:  STMicroelectronics
History Price: $1.26165
In Stock: 16840
STP16CPPS05XTTR vs STP2CMPQTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Linear
DC DC Regulator
Topology
Shift Register
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
16
2
Voltage - Supply (Min)
3V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
6V
Current - Output / Channel
40mA
30mA
Frequency
30MHz
-
Dimming
-
PWM
Applications
-
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-UFQFN
Supplier Device Package
24-TSSOP-EP
20-QFN (3.2x1.8)