☰
STP24DP05BTR
STP24DP05BTR
Active
Description:  IC LED DRIVER LINEAR 80MA 48TQFP
Manufacturer:  STMicroelectronics
History Price: $3.12000
In Stock: 30640
STP24DP05BTR vs STP16CPPS05PTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
24
16
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
20V
20V
Current - Output / Channel
80mA
40mA
Frequency
25MHz
30MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP Exposed Pad
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
48-TQFP-EP (7x7)
24-QSOP