Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ STMicroelectronics STP2CMPQTR
STP2CMPQTR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 30MA 20QFN
Manufacturer:
STMicroelectronics
Datasheet:
STP2CMPQTR Datasheet
History Price: Obsolete
In Stock: 32360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STP2CMPQTR vs STP16CPP05MTR
Part No
STP2CMPQTR
STP16CPP05MTR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
2
16
Voltage - Supply (Min)
2.7V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
6V
20V
Current - Output / Channel
30mA
40mA
Frequency
-
30MHz
Dimming
PWM
-
Applications
Backlight
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFQFN
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-QFN (3.2x1.8)
24-SOP