☰
STP2CMPQTR
STP2CMPQTR
Obsolete
Description:  IC LED DRVR RGLTR PWM 30MA 20QFN
Manufacturer:  STMicroelectronics
Datasheet:   STP2CMPQTR Datasheet
History Price: Obsolete
In Stock: 23760
STP2CMPQTR vs STP16DPP05PTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
2
16
Voltage - Supply (Min)
2.7V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
6V
20V
Current - Output / Channel
30mA
40mA
Frequency
-
30MHz
Dimming
PWM
-
Applications
Backlight
-
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFQFN
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QFN (3.2x1.8)
24-QSOP