☰
STP4CMPQTR
STP4CMPQTR
Active
Description:  IC LED DRVR RGLTR PWM 30MA 20QFN
Manufacturer:  STMicroelectronics
Datasheet:   STP4CMPQTR Datasheet
History Price: $2.24000
In Stock: 33360
STP4CMPQTR vs STP16CPP05MTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Switched Capacitor (Charge Pump)
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
4
16
Voltage - Supply (Min)
2.7V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
3.8V
20V
Current - Output / Channel
30mA
40mA
Frequency
-
30MHz
Dimming
PWM
-
Applications
Backlight
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFQFN
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-QFN (3.2x1.8)
24-SOP