☰
STR-A6159
STR-A6159
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Sanken Electric
Datasheet:   STR-A6159 Datasheet
History Price: $2.89000
In Stock: 46640
STR-A6159 vs STR3A251
Series
STR-A6100
STR3A200
Packaging
Bulk
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
17.5 V
47 V
Voltage - Supply (Vcc/Vdd)
10V ~ 35V
8.5V ~ 32V
Duty Cycle
-
75%
Frequency - Switching
-
67kHz
Power (Watts)
13 W
37 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
Soft Start
Operating Temperature
-20 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP
Mounting Type
Through Hole
Through Hole