Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Sanken Electric STR3A151D
STR3A151D
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:
Sanken Electric
Datasheet:
STR3A151D Datasheet
History Price: $3.02000
In Stock: 44400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STR3A151D vs STR2W153D
Part No
STR3A151D
STR2W153D
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Sanken Electric
Sanken Electric
Series
STR3A100
STR2W100D
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
15.3 V
15.3 V
Voltage - Supply (Vcc/Vdd)
8.1V ~ 32V
8.1V ~ 32V
Duty Cycle
74%
74%
Frequency - Switching
67kHz
60kHz ~ 74kHz
Power (Watts)
37 W
90 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 115 ℃ (TA)
-20 ℃ ~ 115 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
TO-220-6 Full Pack, Formed Leads
Supplier Device Package
8-DIP
TO-220F-6L
Mounting Type
Through Hole
Through Hole