☰
STR3A151D
STR3A151D
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Sanken Electric
Datasheet:   STR3A151D Datasheet
History Price: $3.02000
In Stock: 48200
STR3A151D vs STR4A162D
Series
STR3A100
STR4A100
Packaging
Bulk
Tube
Status
Obsolete
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
730V
Topology
Flyback
Flyback
Voltage - Start Up
15.3 V
15.2 V
Voltage - Supply (Vcc/Vdd)
8.1V ~ 32V
8.1V ~ 32V
Duty Cycle
74%
74%
Frequency - Switching
67kHz
65kHz
Power (Watts)
37 W
7.5 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 115 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
8-DIP
8-DIP
Mounting Type
Through Hole
Through Hole