Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Sanken Electric STR3A255D
STR3A255D
Active
PMIC - AC DC Converters, Offline Switchers
Description:
AC/DC CONVERTER IC (INTEGRATED M
Manufacturer:
Sanken Electric
Datasheet:
STR3A255D Datasheet
History Price: $3.79000
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STR3A255D vs STR2W153D
Part No
STR3A255D
STR2W153D
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Sanken Electric
Sanken Electric
Series
STR3A200
STR2W100D
Packaging
Tube
Bulk
Status
Active
Obsolete
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
47 V
15.3 V
Voltage - Supply (Vcc/Vdd)
8.5V ~ 32V
8.1V ~ 32V
Duty Cycle
75%
74%
Frequency - Switching
67kHz
60kHz ~ 74kHz
Power (Watts)
65 W
90 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 115 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
TO-220-6 Full Pack, Formed Leads
Supplier Device Package
8-DIP
TO-220F-6L
Mounting Type
Through Hole
Through Hole