Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ STMicroelectronics STTS2002B2DN3F
STTS2002B2DN3F
Obsolete
PMIC - Thermal Management
Description:
IC MEMORY MOD TEMP SENSOR 8TDFN
Manufacturer:
STMicroelectronics
Datasheet:
STTS2002B2DN3F Datasheet
History Price: Obsolete
In Stock: 7240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
STTS2002B2DN3F vs STTS2004B2DN3F
Part No
STTS2002B2DN3F
STTS2004B2DN3F
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Temp Monitoring System (Sensor)
Temp Monitoring System (Sensor), DIMM DDR Memory
Sensor Type
Internal
Internal
Sensing Temperature
-40℃ ~ 125℃
-20℃ ~ 125℃
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC (Sigma Delta), EEPROM, Register Bank
ADC (Sigma Delta), Register Bank
Output Type
I2C/SMBus
2-Wire Serial, I2C
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
2.3V ~ 3.6V
2.2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃
-20 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
8-WFDFN Exposed Pad
Supplier Device Package
8-TDFN (2x3)
8-TDFN (2x3)