Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Efinix Inc T55F324C3
T55F324C3
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 130 I/O 324FBGA
Manufacturer:
Efinix Inc
Datasheet:
T55F324C3 Datasheet
History Price: $22.94000
In Stock: 24000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
T55F324C3 vs T55F324I4
Part No
T55F324C3
T55F324I4
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Efinix Inc
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
54195
54195
Total RAM Bits
2831360
2831360
Number of I/O
130
130
Number of Gates
-
-
Voltage - Supply
1.15V ~ 1.25V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
324-VFBGA
324-VFBGA
Supplier Device Package
324-FBGA (12x12)
324-FBGA (12x12)