Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Efinix Inc T85F484I4
T85F484I4
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA TRION T85 256 IO 484FBGA
Manufacturer:
Efinix Inc
Datasheet:
T85F484I4 Datasheet
History Price: $34.58000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
T85F484I4 vs T85F324C3
Part No
T85F484I4
T85F324C3
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Efinix Inc
Efinix Inc
Series
Trion
Trion
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
-
-
Number of Logic Elements/Cells
84096
84096
Total RAM Bits
125952
4152320
Number of I/O
256
130
Number of Gates
-
-
Voltage - Supply
1.05V ~ 1.15V
1.15V ~ 1.25V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-LFBGA
324-VFBGA
Supplier Device Package
484-FBGA (18x18)
324-FBGA (12x12)